Wharfedale Pro KINETIC 18B

Description
The Kinetic 18B is a passive subwoofer that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 18B offers professional features such as an 18” custom designed woofer and a Speakon/Jack Combination high pass filter output. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.
Description
The Kinetic 18B is a passive subwoofer that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 18B offers professional features such as an 18” custom designed woofer and a Speakon/Jack Combination high pass filter output. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

Suppliers

Company
Product
Description
Supplier Links
 - KINETIC 18B - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The Kinetic 18B is a passive subwoofer that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 18B offers professional features such as an 18” custom designed woofer and a Speakon/Jack Combination high pass filter output. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment. The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

The Kinetic 18B is a passive subwoofer that offers the next generation of legendary performance that Wharfedale Pro has become world famous for. The Kinetic 18B offers professional features such as an 18” custom designed woofer and a Speakon/Jack Combination high pass filter output. Two Speakon/Jack Combination inputs are parallel wired for flexibility to guarantee seamless integration with both professional and beginner equipment.

The Kinetic Series is suitable for a wide range of applications, they are an ideal choice for small bands or portable DJ’s that need heavy duty sound reinforcement on a budget.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number KINETIC 18B
SPL 129 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
 - KINETIC 12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details
Speaker - RDC4WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details