Tymphany Corporation Speakers PLS-75F25AL02-08

Description
7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PLS-75F25AL02-08-ND - DigiKey
Thief River Falls, MN, United States
7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

7.42 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PLS-75F25AL02-08-ND
Product Name Speakers
Resonance Frequency 105 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - TA6FD00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 150 Hz
View Details