Tymphany Corporation Speakers PLS-65N25AL03-04

Description
3.68 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PLS-65N25AL03-04-ND - DigiKey
Thief River Falls, MN, United States
3.68 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

3.68 Ohms Full Range Speaker 25W 100Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PLS-65N25AL03-04-ND
Product Name Speakers
Resonance Frequency 119 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speaker - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
 - 8765235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Maximum Power 2 watts
Impedance 8 ohms
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details