Tymphany Corporation Speakers PLS-50N25AL01-08

Description
6.91 Ohms Full Range Speaker 10W 150Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PLS-50N25AL01-08-ND - DigiKey
Thief River Falls, MN, United States
6.91 Ohms Full Range Speaker 10W 150Hz ~ 20kHz Top Round, Square Frame

6.91 Ohms Full Range Speaker 10W 150Hz ~ 20kHz Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PLS-50N25AL01-08-ND
Product Name Speakers
Resonance Frequency 161 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speaker - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 1345564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 0.5000 to ? watts
Impedance 8 ohms
Frequency Response 635 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details