TXC Corporation Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc TD-62.500MCD-T

Description
OSCILLATOR, MEMS, CMOS, 62.5MHz, SMD; Frequency Nom:62.5MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:62.5MHzRoH S Compliant: Yes
Description
OSCILLATOR, MEMS, CMOS, 62.5MHz, SMD; Frequency Nom:62.5MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:62.5MHzRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc - 79T3019 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc
79T3019
Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc 79T3019
OSCILLATOR, MEMS, CMOS, 62.5MHz, SMD; Frequency Nom:62.5MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:62.5MHzRoH S Compliant: Yes

OSCILLATOR, MEMS, CMOS, 62.5MHz, SMD; Frequency Nom:62.5MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:62.5MHzRoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 62.5Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2043 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 62.5Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2043
Mems Oscillator, 62.5Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2043
MEMS OSCILLATOR, 62.5MHZ, 2.5 X 2MM, CMOS; Frequency Nom:62.5MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 62.5MHZ, 2.5 X 2MM, CMOS; Frequency Nom:62.5MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 79T3019 89T2043
Product Name Oscillator, Mems, Cmos, 62.5Mhz, Smd; Frequency Nom Txc Mems Oscillator, 62.5Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Frequency 62.5 MHz 62.5 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VOLTAGE CONT OSC / RoHS - POS-200+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers