Aker Technology USA Corporation 4 Pin Oscillator S3 S33305-12.000-R

Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 12MHz, 3.3V, +/-50ppm ,-20-70
Request a Quote
Description
Oscillator, HCMOS, 3.2mm x 2.5mm, 12MHz, 3.3V, +/-50ppm ,-20-70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HCMOS output clock oscillator in a 3.2 mm × 2.5 mm surface mount ceramic-metal package, operating at 12.000 MHz with a 3.3 V ±10% supply voltage and ±50 ppm frequency stability over the standard temperature range of -20 °C to +70 °C. It features CMOS logic levels, a 15 pF maximum output load, rise and fall times of 10 ns max, phase jitter of 1 ps RMS, and a tri-state enable/disable function. The package is seam sealed, with Ni/Au terminator pads, and is RoHS compliant and lead free.

Datasheet Summary
Powered by GS/AI

HCMOS output clock oscillator in a 3.2 mm × 2.5 mm surface mount ceramic-metal package, operating at 12.000 MHz with a 3.3 V ±10% supply voltage and ±50 ppm frequency stability over the standard temperature range of -20 °C to +70 °C. It features CMOS logic levels, a 15 pF maximum output load, rise and fall times of 10 ns max, phase jitter of 1 ps RMS, and a tri-state enable/disable function. The package is seam sealed, with Ni/Au terminator pads, and is RoHS compliant and lead free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S3
S33305-12.000-R
4 Pin Oscillator S3 S33305-12.000-R
Oscillator, HCMOS, 3.2mm x 2.5mm, 12MHz, 3.3V, +/-50ppm ,-20-70

Oscillator, HCMOS, 3.2mm x 2.5mm, 12MHz, 3.3V, +/-50ppm ,-20-70

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Number S33305-12.000-R
Product Name 4 Pin Oscillator S3
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers