TXC Corporation Oscillators TC-75.000MBD-T

Description
75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2270-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2270-2-ND
Oscillators 887-2270-2-ND
75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 75Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1978 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 75Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1978
Mems Oscillator, 75Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1978
MEMS OSCILLATOR, 75MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:75MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 75MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:75MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 75Mhz, Smd; Frequency Nom Txc - 79T2635 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 75Mhz, Smd; Frequency Nom Txc
79T2635
Oscillator, Mems, Cmos, 75Mhz, Smd; Frequency Nom Txc 79T2635
OSCILLATOR, MEMS, CMOS, 75MHz, SMD; Frequency Nom:75MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:75MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 75MHz, SMD; Frequency Nom:75MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:75MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2270-2-ND 89T1978
Product Name Oscillators Mems Oscillator, 75Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SA556NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers