ECS Inc. International Through Hole Oscillators ECS-2100AX-480

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2100X series is an 8-pin DIP clock oscillator compatible with HCMOS/TTL logic, operating from 1.000 to 150.000 MHz with a 5.0 V DC supply. It features a metal package with pin #4 as case ground for shielding, operates from 0 to +70°C, and has a frequency stability of ±100 ppm. Input current ranges from 17 to 82 mA depending on frequency, with output rise and fall times of 5 ns. The device supports output loads of 50 pF for HCMOS up to 80 MHz and 30 pF above, with output voltage levels of 0.5 V low and 4.5 V high. It is RoHS compliant and has a start-up time of 10 ms.

Datasheet Summary
Powered by GS/AI

The ECS-2100X series is an 8-pin DIP clock oscillator compatible with HCMOS/TTL logic, operating from 1.000 to 150.000 MHz with a 5.0 V DC supply. It features a metal package with pin #4 as case ground for shielding, operates from 0 to +70°C, and has a frequency stability of ±100 ppm. Input current ranges from 17 to 82 mA depending on frequency, with output rise and fall times of 5 ns. The device supports output loads of 50 pF for HCMOS up to 80 MHz and 30 pF above, with output voltage levels of 0.5 V low and 4.5 V high. It is RoHS compliant and has a start-up time of 10 ms.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-2100AX-480 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-2100AX-480
Through Hole Oscillators ECS-2100AX-480
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - XC1169-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1169-ND
Oscillators XC1169-ND
48MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

48MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2100AX-480 XC1169-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC266-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-2100AX-110.5 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-400-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers