100MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 100.0000MHZ CMOS SMD
XTAL OSC XO 100.0000MHZ CMOS SMD
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 4981-QTM750-100.000MBE-TTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |