Texas Instruments SN54S124 Dual Voltage-Controlled Oscillators SN54S124J

Description
Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote
Description
Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54S124J is a dual voltage-controlled oscillator (VCO) from Texas Instruments, housed in a 16-pin CDIP package. It operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications that require reliable performance in extreme conditions. The device features two independent VCOs, allowing for versatile design options in electronic circuits. The part is currently active and available for production, providing engineers with a dependable choice for projects that necessitate precise frequency control.

Datasheet Summary
Powered by GS/AI

The SN54S124J is a dual voltage-controlled oscillator (VCO) from Texas Instruments, housed in a 16-pin CDIP package. It operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications that require reliable performance in extreme conditions. The device features two independent VCOs, allowing for versatile design options in electronic circuits. The part is currently active and available for production, providing engineers with a dependable choice for projects that necessitate precise frequency control.

Suppliers

Company
Product
Description
Supplier Links
SN54S124 Dual Voltage-Controlled Oscillators - SN54S124J - Texas Instruments
Dallas, TX, United States
SN54S124 Dual Voltage-Controlled Oscillators
SN54S124J
SN54S124 Dual Voltage-Controlled Oscillators SN54S124J
Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125

Dual Voltage-Controlled Oscillators 16-CDIP -55 to 125

Buy Now Datasheet
Programmable Timers and Oscillators - SN54S124J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN54S124J
Programmable Timers and Oscillators SN54S124J
VCO (Dual) IC 1Hz ~ 85MHz 16-CDIP

VCO (Dual) IC 1Hz ~ 85MHz 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number SN54S124J SN54S124J
Product Name SN54S124 Dual Voltage-Controlled Oscillators Programmable Timers and Oscillators
Oscillator Type VCO VCO; VCO (Dual)
Package / Form Factor Surface Mount 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 5.0 Volts; 5.25 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555IDRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - 092032-LMC555CMX - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 3 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CD4541BPWR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I4SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers