TXC Corporation Oscillator, Lvpecl, 212.5Mhz, Smd; Frequency Nom Txc CS-212.500MCC-T

Description
OSCILLATOR, LVPECL, 212.5MHZ, SMD; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, LVPECL, 212.5MHZ, SMD; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Lvpecl, 212.5Mhz, Smd; Frequency Nom Txc - 79T1078 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 212.5Mhz, Smd; Frequency Nom Txc
79T1078
Oscillator, Lvpecl, 212.5Mhz, Smd; Frequency Nom Txc 79T1078
OSCILLATOR, LVPECL, 212.5MHZ, SMD; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes

OSCILLATOR, LVPECL, 212.5MHZ, SMD; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Oscillator, 212.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc - 82T5802 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 212.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc
82T5802
Saw Oscillator, 212.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Txc 82T5802
SAW OSCILLATOR, 212.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

SAW OSCILLATOR, 212.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:212.5MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:CS Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T1078
Product Name Oscillator, Lvpecl, 212.5Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 212 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details