TXC Corporation Oscillators - BTB1200002 BTB1200002

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1024819-BTB1200002 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 212.5MHz Output: LVDS Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -5°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1024819-BTB1200002 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 212.5MHz Output: LVDS Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -5°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - BTB1200002 - 1024819-BTB1200002 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - BTB1200002
1024819-BTB1200002
Oscillators - BTB1200002 1024819-BTB1200002
Manufacturer: TXC CORPORATION Win Source Part Number: 1024819-BTB1200002 Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Frequency: 212.5MHz Output: LVDS Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -5°C to 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: TXC CORPORATION
Win Source Part Number: 1024819-BTB1200002
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Frequency: 212.5MHz
Output: LVDS
Frequency Stability: ±100ppm
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -5°C to 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1024819-BTB1200002
Product Name Oscillators - BTB1200002
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 212 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-LMK6PA15625ADLERTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-160-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details