Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BE CD4541BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 006235-CD4541BE Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Count: 65536 Family Name: CD4541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4541BCN; MC14541BCPG; MC14541BCP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006235-CD4541BE Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Count: 65536 Family Name: CD4541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4541BCN; MC14541BCPG; MC14541BCP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BE - 006235-CD4541BE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BE
006235-CD4541BE
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BE 006235-CD4541BE
Manufacturer: Texas Instruments Win Source Part Number: 006235-CD4541BE Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 100kHz Count: 65536 Family Name: CD4541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4541BCN; MC14541BCPG; MC14541BCP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 006235-CD4541BE
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 100kHz
Count: 65536
Family Name: CD4541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4541BCN; MC14541BCPG; MC14541BCP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - CD4541BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4541BE
Programmable Timers and Oscillators CD4541BE
Programmable Timer IC 100kHz 14-PDIP

Programmable Timer IC 100kHz 14-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4541BE
Clock/Timing - Programmable Timers and Oscillators CD4541BE
IC OSC PROG TIMER 100KHZ 14DIP

IC OSC PROG TIMER 100KHZ 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 006235-CD4541BE CD4541BE CD4541BE
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BE Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor 14-PDIP 14-DIP (0.300\", 7.62mm) Through Hole
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60E0-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - 500DLAA66M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details