Aker Technology USA Corporation LPHCSL Series Low Power Crystal Oscillators

Description
New LPHCSL Series Low Power Crystal Oscillators from Aker Technology are Designed for High-Performance Communication Devices Ideal for use in data centers, telecommunications equipment and consumer electronics where low power consumption and high stability is needed Technology Highlights Ultra-low power consumption, 10.5 mA @ 1.8 V (typical) Phase jitter as low as 0.188 ps from 12 KHz-20 MHz High temperature stability RoHS compliant Compact design Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, introduces the LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer electronics, these high energy efficiency crystal oscillators provide stable clock resources for servers and storage devices; ensure communications quality and speed for SONET/SDH, Fiber Channel and high-speed Ethernet; as well as support and enhance the user experience of smartphones and tablets. Aker’s LPHCSL series is offered in four package sizes to meet different application needs: S2ALP (2.5×2.0 mm), S3ALP (3.2×2.5 mm), S5ALP (5.0×3.2 mm) and S7ALP (7.0×5.0 mm). These cost-effective crystal oscillators feature ultra-low power consumption as well as low phase jitter to ensure high precision signal transmission. The following table shows the breakdown of input current and RMS phase jitter at 100 MHz for all models at various supply voltages, demonstrating the product’s efficiency across a range of operating conditions.
Request a Quote
Description
New LPHCSL Series Low Power Crystal Oscillators from Aker Technology are Designed for High-Performance Communication Devices Ideal for use in data centers, telecommunications equipment and consumer electronics where low power consumption and high stability is needed Technology Highlights Ultra-low power consumption, 10.5 mA @ 1.8 V (typical) Phase jitter as low as 0.188 ps from 12 KHz-20 MHz High temperature stability RoHS compliant Compact design Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, introduces the LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer electronics, these high energy efficiency crystal oscillators provide stable clock resources for servers and storage devices; ensure communications quality and speed for SONET/SDH, Fiber Channel and high-speed Ethernet; as well as support and enhance the user experience of smartphones and tablets. Aker’s LPHCSL series is offered in four package sizes to meet different application needs: S2ALP (2.5×2.0 mm), S3ALP (3.2×2.5 mm), S5ALP (5.0×3.2 mm) and S7ALP (7.0×5.0 mm). These cost-effective crystal oscillators feature ultra-low power consumption as well as low phase jitter to ensure high precision signal transmission. The following table shows the breakdown of input current and RMS phase jitter at 100 MHz for all models at various supply voltages, demonstrating the product’s efficiency across a range of operating conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Pembroke Pines, FL, United States
LPHCSL Series Low Power Crystal Oscillators
LPHCSL Series Low Power Crystal Oscillators
New LPHCSL Series Low Power Crystal Oscillators from Aker Technology are Designed for High-Performance Communication Devices Ideal for use in data centers, telecommunications equipment and consumer electronics where low power consumption and high stability is needed Technology Highlights Ultra-low power consumption, 10.5 mA @ 1.8 V (typical) Phase jitter as low as 0.188 ps from 12 KHz-20 MHz High temperature stability RoHS compliant Compact design Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, introduces the LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer electronics, these high energy efficiency crystal oscillators provide stable clock resources for servers and storage devices; ensure communications quality and speed for SONET/SDH, Fiber Channel and high-speed Ethernet; as well as support and enhance the user experience of smartphones and tablets. Aker’s LPHCSL series is offered in four package sizes to meet different application needs: S2ALP (2.5×2.0 mm), S3ALP (3.2×2.5 mm), S5ALP (5.0×3.2 mm) and S7ALP (7.0×5.0 mm). These cost-effective crystal oscillators feature ultra-low power consumption as well as low phase jitter to ensure high precision signal transmission. The following table shows the breakdown of input current and RMS phase jitter at 100 MHz for all models at various supply voltages, demonstrating the product’s efficiency across a range of operating conditions.

New LPHCSL Series Low Power Crystal Oscillators from Aker Technology are Designed for High-Performance Communication Devices

Ideal for use in data centers, telecommunications equipment and consumer electronics where low power consumption and high stability is needed

Technology Highlights

  • Ultra-low power consumption, 10.5 mA @ 1.8 V (typical)
  • Phase jitter as low as 0.188 ps from 12 KHz-20 MHz
  • High temperature stability
  • RoHS compliant
  • Compact design

Pembroke Pines, Fla. 2025 – Aker Technology, a global manufacturer of innovative, competitively priced frequency control products, introduces the LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability.

Ideal for applications like data centers, telecommunications equipment and consumer electronics, these high energy efficiency crystal oscillators provide stable clock resources for servers and storage devices; ensure communications quality and speed for SONET/SDH, Fiber Channel and high-speed Ethernet; as well as support and enhance the user experience of smartphones and tablets.

Aker’s LPHCSL series is offered in four package sizes to meet different application needs: S2ALP (2.5×2.0 mm), S3ALP (3.2×2.5 mm), S5ALP (5.0×3.2 mm) and S7ALP (7.0×5.0 mm). These cost-effective crystal oscillators feature ultra-low power consumption as well as low phase jitter to ensure high precision signal transmission. The following table shows the breakdown of input current and RMS phase jitter at 100 MHz for all models at various supply voltages, demonstrating the product’s efficiency across a range of operating conditions.

Supplier's Site

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Name LPHCSL Series Low Power Crystal Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details