TXC Corporation Saw Oscillator, 125Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc BS-125.000MBC-T

Description
SAW OSCILLATOR, 125MHZ, 7 X 5MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet
Description
SAW OSCILLATOR, 125MHZ, 7 X 5MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Oscillator, 125Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 82T5789 - Newark, An Avnet Company
Chicago, IL, United States
Saw Oscillator, 125Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
82T5789
Saw Oscillator, 125Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 82T5789
SAW OSCILLATOR, 125MHZ, 7 X 5MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; No. of Pins:6 RoHS Compliant: Yes

SAW OSCILLATOR, 125MHZ, 7 X 5MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL; No. of Pins:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Lvpecl, 125Mhz, Smd; Frequency Nom Txc - 79T0930 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Lvpecl, 125Mhz, Smd; Frequency Nom Txc
79T0930
Oscillator, Lvpecl, 125Mhz, Smd; Frequency Nom Txc 79T0930
OSCILLATOR, LVPECL, 125MHZ, SMD; Frequency Nom:125MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL ; Frequency:125MHz RoHS Compliant: Yes

OSCILLATOR, LVPECL, 125MHZ, SMD; Frequency Nom:125MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BS Series; Oscillator Output Compatibility:LVPECL; Frequency:125MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 82T5789
Product Name Saw Oscillator, 125Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY25702FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Oscillators - XC240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details