The ECS-1612MV is a miniature SMD HCMOS crystal oscillator with MultiVolt™ capability, operating from 1.6 to 3.63 V and offering a frequency range of 3.000 to 80.000 MHz. It features a 1.6 × 1.2 × 0.7 mm ceramic package, a frequency stability of ±25 ppm over the -40 to +85°C temperature range, and a start-up time of 5 ms at 1.8 V. Output load is 15 pF CMOS, with rise and fall times of 4.5 ns and phase jitter of 1 ps (12 kHz to 5 MHz). Standby current is 10 µA, and it supports tri-state functionality via pin 1. The part is RoHS compliant, has MSL 1 rating, and uses gold lead finish. The ECS-1612MV-271.2-CN-
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 27.120MHZ HCMOS SMD
XTAL OSC XO 27.120MHZ HCMOS SMD
XTAL OSC XO 27.120MHZ HCMOS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-1612MV-271.2-CN-TR | 50-ECS-1612MV-271.2-CN-TRDKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 27.12 MHz |