TXC Corporation Oscillators BF-62.500MBE-T

Description
62.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
62.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1531-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1531-2-ND
Oscillators 887-1531-2-ND
62.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

62.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 82T5781 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
82T5781
Oscillator, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 82T5781
OSCILLATOR, 62.5MHZ, 7 X 5MM, LVDS; Frequency Nom:62.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:62.5MHz RoHS Compliant: Yes

OSCILLATOR, 62.5MHZ, 7 X 5MM, LVDS; Frequency Nom:62.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Frequency:62.5MHz RoHS Compliant: Yes

Supplier's Site
Osc, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 34T5112 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
34T5112
Osc, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 34T5112
OSC, 62.5MHZ, 7 X 5MM, LVDS; Frequency Nom:62.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 62.5MHZ, 7 X 5MM, LVDS; Frequency Nom:62.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1531-2-ND 82T5781
Product Name Oscillators Oscillator, 62.5Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS624NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Crystal Oscillators - 1735839 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details