Texas Instruments Oscillators LMK60E0-156257SIAT

Description
Clock Oscillator IC 156.257MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 156.257MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-51342-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-51342-2-ND
Oscillators 296-51342-2-ND
Clock Oscillator IC 156.257MHz 6-QFM (7x5)

Clock Oscillator IC 156.257MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK60E0-156257SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK60E0-156257SIAT
Clock/Timing - Programmable Timers and Oscillators LMK60E0-156257SIAT
IC OSC CLOCK 156.257MHZ 6QFM

IC OSC CLOCK 156.257MHZ 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK60E0-156257SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK60E0-156257SIAT
Programmable Timers and Oscillators LMK60E0-156257SIAT
Clock Oscillator IC 156.257MHz 6-QFM (7x5)

Clock Oscillator IC 156.257MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 296-51342-2-ND LMK60E0-156257SIAT LMK60E0-156257SIAT
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 296-51347-2-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 500DSAA135M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details