TXC Corporation Oscillators BF-150.000MBE-T

Description
150MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
150MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1977-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1977-2-ND
Oscillators 887-1977-2-ND
150MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

150MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 34T5109 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
34T5109
Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 34T5109
OSCILLATOR, 150MHZ, 7 X 5MM, LVDS; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

OSCILLATOR, 150MHZ, 7 X 5MM, LVDS; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc - 86W5558 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
86W5558
Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc 86W5558
OSCILLATOR, 150MHZ, 7 X 5MM, LVDS; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

OSCILLATOR, 150MHZ, 7 X 5MM, LVDS; Frequency Nom:150MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BF Series; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1977-2-ND 34T5109
Product Name Oscillators Oscillator, 150Mhz, 7 X 5Mm, Lvds; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details
Programmable Timers and Oscillators - TPL5111DDCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details