Mini-Circuits VCO / SURF MOUNT / RoHS ESD-P ROS-3360R+

Description
VCO / SURF MOUNT / RoHS ESD-P
Request a Quote
Description
VCO / SURF MOUNT / RoHS ESD-P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ROS-3360R+ is a voltage-controlled oscillator designed for satellite systems and radar applications, operating from 2120 to 3360 MHz with a typical output power of +9 dBm and a phase noise of -93 dBc/Hz at a 10 kHz offset. It is packaged in a metal surface-mount case measuring 0.500" x 0.500" x 0.180", with a tuning sensitivity of 1.5 MHz/V and pushing of 1.5 MHz/V. The part is RoHS compliant and rated for operation from -55°C to 85°C, with an absolute maximum supply voltage of 13 V and tuning voltage of 20 V.

Datasheet Summary
Powered by GS/AI

The ROS-3360R+ is a voltage-controlled oscillator designed for satellite systems and radar applications, operating from 2120 to 3360 MHz with a typical output power of +9 dBm and a phase noise of -93 dBc/Hz at a 10 kHz offset. It is packaged in a metal surface-mount case measuring 0.500" x 0.500" x 0.180", with a tuning sensitivity of 1.5 MHz/V and pushing of 1.5 MHz/V. The part is RoHS compliant and rated for operation from -55°C to 85°C, with an absolute maximum supply voltage of 13 V and tuning voltage of 20 V.

Suppliers

Company
Product
Description
Supplier Links
VCO / SURF MOUNT / RoHS ESD-P - ROS-3360R+ - Mini-Circuits
Brooklyn, NY, United States
VCO / SURF MOUNT / RoHS ESD-P
ROS-3360R+
VCO / SURF MOUNT / RoHS ESD-P ROS-3360R+
VCO / SURF MOUNT / RoHS ESD-P

VCO / SURF MOUNT / RoHS ESD-P

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Oscillators
Product Number ROS-3360R+
Product Name VCO / SURF MOUNT / RoHS ESD-P
Oscillator Type VCO
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2435+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - JTOS-150+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VOLTAGE CONT OSC / RoHS - POS-535+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-470-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details