TXC Corporation Crystals AX-8.000MAFK-T

Description
8MHz ±30ppm Crystal 20pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AX-8.000MAFK-T-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 120 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 20pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 85C), 20Pf Aec-Q200 Certified Txc - 51Y6185 - Newark, An Avnet Company
Chicago, IL, United States
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 85C), 20Pf Aec-Q200 Certified Txc
51Y6185
8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 85C), 20Pf Aec-Q200 Certified Txc 51Y6185
8.0x4.5 Glass Seal MHz Quartz Xtal -2pad - Automotive Grade / Ceramic, +/-30ppm @25C, +/-100ppm (-40 to 85C), 20pF - AEC-Q200 Certified

8.0x4.5 Glass Seal MHz Quartz Xtal -2pad - Automotive Grade / Ceramic, +/-30ppm @25C, +/-100ppm (-40 to 85C), 20pF - AEC-Q200 Certified

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AX-8.000MAFK-T-ND AX-8.000MAFK-T 51Y6185
Product Name Crystals Crystals 8.0X4.5 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 85C), 20Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJ1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details