TXC Corporation Crystals AM16070006

Description
16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-AM16070006DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-AM16070006TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-AM16070006CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

16MHz Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals AM16070006
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-AM16070006DKR-ND AM16070006
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details