Micro Crystal AG 30 to 200 kHz Tuning Fork Crystal MS1V-T1K

Description
MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package. Key Specifications Frequency: 30 to 200 kHz Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 45 / 60 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 2.0 x 2.0 x 8.1 mm Features High stability is guaranteed by hermetic sealing High shock and vibration resistant Small, proven surface mount technology package for reflow soldering Excellent lead coplanarity for surface mounting RoHS-compliant Applications IoT Wearables, Portables Health Care Metering Industrial
Request a Quote Datasheet
Description
MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package. Key Specifications Frequency: 30 to 200 kHz Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 45 / 60 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 2.0 x 2.0 x 8.1 mm Features High stability is guaranteed by hermetic sealing High shock and vibration resistant Small, proven surface mount technology package for reflow soldering Excellent lead coplanarity for surface mounting RoHS-compliant Applications IoT Wearables, Portables Health Care Metering Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Grenchen, Switzerland
30 to 200 kHz Tuning Fork Crystal
MS1V-T1K
30 to 200 kHz Tuning Fork Crystal MS1V-T1K
MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package. Key Specifications Frequency: 30 to 200 kHz Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 45 / 60 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 2.0 x 2.0 x 8.1 mm Features High stability is guaranteed by hermetic sealing High shock and vibration resistant Small, proven surface mount technology package for reflow soldering Excellent lead coplanarity for surface mounting RoHS-compliant Applications IoT Wearables, Portables Health Care Metering Industrial

MS1V-T1K is a low frequency surface mount technology Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed square-bodied metal can package.

Key Specifications

  • Frequency: 30 to 200 kHz
  • Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF
  • Series Resistance: 45 / 60 kΩ (typ/max)
  • Drive Level: 1.0 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 2.0 x 2.0 x 8.1 mm

Features

  • High stability is guaranteed by hermetic sealing
  • High shock and vibration resistant
  • Small, proven surface mount technology package for reflow soldering
  • Excellent lead coplanarity for surface mounting
  • RoHS-compliant

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number MS1V-T1K
Product Name 30 to 200 kHz Tuning Fork Crystal
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details