TXC Corporation Crystals AM-40.000MAGE-T

Description
40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1737-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

40MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 40.0000MHZ 12PF SMD

CRYSTAL 40.0000MHZ 12PF SMD

Supplier's Site
Crystal, 40Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0712 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0712
Crystal, 40Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0712
CRYSTAL, 40MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:40MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 40MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:40MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6246 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6246
Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6246
CRYSTAL, 40MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 40MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystals 40.000MHz 30ppm 12pF -40C to 85C - 832-AM-40.000MAGE-T - Utmel Electronic Limited
Hong Kong, China
Crystals 40.000MHz 30ppm 12pF -40C to 85C
832-AM-40.000MAGE-T
Crystals 40.000MHz 30ppm 12pF -40C to 85C 832-AM-40.000MAGE-T
Crystals 40.000MHz 30ppm 12pF -40C to 85C

Crystals 40.000MHz 30ppm 12pF -40C to 85C

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1737-2-ND AM-40.000MAGE-T 79T0712 05W6246 832-AM-40.000MAGE-T
Product Name Crystals Crystals Crystal, 40Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystal, 40Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals 40.000MHz 30ppm 12pF -40C to 85C
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8117800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-120-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers