The CSM-7X is a surface-mount device (SMD) crystal designed for cost-effective applications. It features a maximum case height of 4.3 mm in the 5PX package, with an alternative low-profile option available at 3.2 mm in the 5PLX package. The crystal operates within a frequency range of 3.57 MHz to 70.000 MHz and offers frequency tolerances of ±10 ppm to ±100 ppm, depending on the specific part number configuration. The CSM-7X is RoHS compliant and has a shunt capacitance of 7 pF, with load capacitance options ranging from 10 pF to 20 pF. It supports a drive level of 500 OºW and has an operating temperature range of -10°C to +70°C, with storage temperatures from -55°C to +125°C. The product is suitable for various applications requiring a fundamental mode of oscillation and is characterized by an industry-standard footprint, making it easy to integrate into existing designs.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | CSM-7X |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |