TXC Corporation Crystals AM-33.333MAGV-T

Description
33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1736-2-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

33.333MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6245 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6245
Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6245
CRYSTAL, 33.333MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:33.333MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:33.333MHz RoHS Compliant: Yes

CRYSTAL, 33.333MHZ, 8PF, 3.2 X 2.5MM; Frequency Nom:33.333MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:33.333MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 33.333Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 94T6283 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 33.333Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
94T6283
Crystal, 33.333Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 94T6283
CRYSTAL, 33.333MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:33.333MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 33.333MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:33.333MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 33.3330MHZ 8PF SMD

CRYSTAL 33.3330MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1736-2-ND 05W6245 AM-33.333MAGV-T
Product Name Crystals Crystal, 33.333Mhz, 8Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Units - 1847854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal, 32.768Khz, 9Pf, Cylinder; Frequency Nom Micro Crystal - 94M8467 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details