TXC Corporation Crystals 9C20000195

Description
20MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C20000195-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C20000195
CRYSTAL 20.0000MHZ 30PF SMD

CRYSTAL 20.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C20000195-ND 9C20000195
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 8149374P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details