Aker Technology USA Corporation Oscillator, Smd Cer Hcmos 25.000Mhz; Frequency Nom Aker S73305-25.000-X-15

Description
OSCILLATOR, SMD CER HCMOS 25.000MHZ; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:S7 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, SMD CER HCMOS 25.000MHZ; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:S7 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Smd Cer Hcmos 25.000Mhz; Frequency Nom Aker - 94M9772 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Smd Cer Hcmos 25.000Mhz; Frequency Nom Aker
94M9772
Oscillator, Smd Cer Hcmos 25.000Mhz; Frequency Nom Aker 94M9772
OSCILLATOR, SMD CER HCMOS 25.000MHZ; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:S7 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, SMD CER HCMOS 25.000MHZ; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:S7 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 94M9772
Product Name Oscillator, Smd Cer Hcmos 25.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6CE02500CDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Crystal Oscillators - 7960479 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details