TXC Corporation Crystals 9C-7.3728MBBK-T

Description
7.3728MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
7.3728MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2472-2-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

7.3728MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 7.3728MHZ 20PF SMD

CRYSTAL 7.3728MHZ 20PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 54W1068 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
54W1068
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 54W1068
HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2472-2-ND 9C-7.3728MBBK-T 54W1068
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA148M500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555D - 059805-NA555D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details