TXC Corporation Crystals 9C-35.840MAAJ-T

Description
35.84MHz ±30ppm Crystal 18pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
35.84MHz ±30ppm Crystal 18pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2459-2-ND - DigiKey
Thief River Falls, MN, United States
35.84MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

35.84MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 35.8400MHZ 18PF SMD

CRYSTAL 35.8400MHZ 18PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc - 51Y9968 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc
51Y9968
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc 51Y9968
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 18pF

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 18pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2459-2-ND 9C-35.840MAAJ-T 51Y9968
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 5062205 - RS Components, Ltd.
Specs
Oscillator Type Programmable
Package / Form Factor Msop
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-1612MV-271.2-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-765+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details