16MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes
CRYSTAL 16.0000MHZ 18PF SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | 887-1059-2-ND | 84R5611 | 9C-16.000MAAJ-T | 9C-16.000MAAJ-T |
| Product Name | Crystals | Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 30 ppm | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF |