TXC Corporation Crystals 9C-15.000MABK-T

Description
15MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
15MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C-15.000MABK-T-ND - DigiKey
Thief River Falls, MN, United States
15MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

15MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 15.0000MHZ 20PF SMD

CRYSTAL 15.0000MHZ 20PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 92Y2542 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
92Y2542
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 92Y2542
HC49 SMD MHZ QUARTZ XTAL / METAL, +/-30PPM @25C, +/-50PPM (-20 TO 70C), 20PF

HC49 SMD MHZ QUARTZ XTAL / METAL, +/-30PPM @25C, +/-50PPM (-20 TO 70C), 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 9C-15.000MABK-T-ND 9C-15.000MABK-T 92Y2542
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE555FKB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 20-CLCC
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details