Rochester Electronics Oscillators - DS1086LU-12F DS1086LU-12F

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869336-DS1086LU-12F Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869336-DS1086LU-12F Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DS1086LU-12F - 869336-DS1086LU-12F - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DS1086LU-12F
869336-DS1086LU-12F
Oscillators - DS1086LU-12F 869336-DS1086LU-12F
Manufacturer: Maxim Integrated Win Source Part Number: 869336-DS1086LU-12F Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869336-DS1086LU-12F
Series: *
Features: Oscillator
Package: Bulk
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 869336-DS1086LU-12F
Product Name Oscillators - DS1086LU-12F
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details