TXC Corporation Crystals 9B16080003

Description
16MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B16080003-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US

16MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 9B16080003 - 1021390-9B16080003 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9B16080003
1021390-9B16080003
Crystals - 9B16080003 1021390-9B16080003
Manufacturer: TXC CORPORATION Win Source Part Number: 1021390-9B16080003 Packaging: Bulk Type: MHz Crystal Height - Seated (Max): 0.145" (3.68mm) Mounting: Through Hole Frequency: 16MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1021390-9B16080003
Packaging: Bulk
Type: MHz Crystal
Height - Seated (Max): 0.145" (3.68mm)
Mounting: Through Hole
Frequency: 16MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 10pF
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 9B16080003
CRYSTAL 16.0000MHZ 10PF TH

CRYSTAL 16.0000MHZ 10PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 9B16080003-ND 1021390-9B16080003 9B16080003
Product Name Crystals Crystals - 9B16080003 Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details