Aker Technology USA Corporation 4 Pin Crystal C3E C3E-24.000-9-1015-X-M

Description
Crystal, 3.20mm x2.50mm,24MHz,9pF,-4 0-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,24MHz,9pF,-4 0-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates in fundamental mode from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz, with load capacitance options of 6, 7, 10, 12, 16, 18, 20, or 32 pF. Frequency tolerance is selectable up to ±10 ppm, and frequency stability up to ±10 ppm over temperature. The operating temperature range includes standard -20 to +70 °C and optional -40 to +85 °C, -40 to +105 °C, or -40 to +125 °C. Drive level is limited to 100 µW max, with insulation resistance of 500 MΩ at 100 Vdc. Aging is ±3 ppm per year max. The part is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates in fundamental mode from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz, with load capacitance options of 6, 7, 10, 12, 16, 18, 20, or 32 pF. Frequency tolerance is selectable up to ±10 ppm, and frequency stability up to ±10 ppm over temperature. The operating temperature range includes standard -20 to +70 °C and optional -40 to +85 °C, -40 to +105 °C, or -40 to +125 °C. Drive level is limited to 100 µW max, with insulation resistance of 500 MΩ at 100 Vdc. Aging is ±3 ppm per year max. The part is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-9-1015-X-M
4 Pin Crystal C3E C3E-24.000-9-1015-X-M
Crystal, 3.20mm x2.50mm,24MHz,9pF,-4 0-85C

Crystal, 3.20mm x2.50mm,24MHz,9pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-24.000-9-1015-X-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details