TXC Corporation Oscillators 8WL-8.192MBD-T

Description
XTAL OSC XO 8.192MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 8.192MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8WL-8.192MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 3.3V CMOS

XTAL OSC XO 8.192MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-8.192MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 3.3V CMOS

XTAL OSC XO 8.192MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8WL-8.192MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 8.192MHZ 3.3V CMOS

XTAL OSC XO 8.192MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8WL-8.192MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA74M2500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details