ECS Inc. International Surface Mount Oscillators ECS-2018-100-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2018 is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8V with a 2.5 x 2.0 mm footprint. It supports frequencies from 0.750 to 50.000 MHz and offers frequency stability options of ±100, ±50, or ±25 ppm, with the -BN variant indicating extended temperature range from -40 to +85 °C. The device consumes 2.5 mA at 0.75-30.000 MHz, 3.0 mA at 30.1-40.000 MHz, and 3.5 mA at 40.1-50.000 MHz, with a standby current of 10 μA when disabled. Output is HCMOS compatible with a 15 pF load, 45/55% symmetry, and rise/fall times of 10 ns. It is Pb-free, RoHS compliant, and housed in a ceramic base with metal lid and gold/nickel-plated terminals.

Datasheet Summary
Powered by GS/AI

The ECS-2018 is a subminiature SMD clock oscillator designed for high-density applications, operating at 1.8V with a 2.5 x 2.0 mm footprint. It supports frequencies from 0.750 to 50.000 MHz and offers frequency stability options of ±100, ±50, or ±25 ppm, with the -BN variant indicating extended temperature range from -40 to +85 °C. The device consumes 2.5 mA at 0.75-30.000 MHz, 3.0 mA at 30.1-40.000 MHz, and 3.5 mA at 40.1-50.000 MHz, with a standby current of 10 μA when disabled. Output is HCMOS compatible with a 15 pF load, 45/55% symmetry, and rise/fall times of 10 ns. It is Pb-free, RoHS compliant, and housed in a ceramic base with metal lid and gold/nickel-plated terminals.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2018-100-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2018-100-BN
Surface Mount Oscillators ECS-2018-100-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC1402TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1402TR-ND
Oscillators XC1402TR-ND
10MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2018-100-BN XC1402TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Oscillators - ECS-2033-160-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC276-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details