TXC Corporation Oscillators 8NJ-50.000MBJ-T

Description
XTAL OSC XO 50.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 50.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-50.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.000MHZ 3.3V CMOS

XTAL OSC XO 50.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-50.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.000MHZ 3.3V CMOS

XTAL OSC XO 50.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-50.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.000MHZ 3.3V CMOS

XTAL OSC XO 50.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-50.000MBJ-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillator Crystal - 510BAA156M250CAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers