TXC Corporation Oscillators 8NJ-24.000MBJ-T

Description
XTAL OSC XO 24.000MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.000MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-24.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.000MHZ 3.3V CMOS

XTAL OSC XO 24.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-24.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.000MHZ 3.3V CMOS

XTAL OSC XO 24.000MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-24.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.000MHZ 3.3V CMOS

XTAL OSC XO 24.000MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-24.000MBJ-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - SIT1533AI-H4-DCC-32.768E - 895133-SIT1533AI-H4-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details