TXC Corporation Oscillators 8NJ-12.000MDJ-T

Description
XTAL OSC XO 12.000MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 12.000MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NJ-12.000MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 12.000MHZ 1.8V CMOS

XTAL OSC XO 12.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-12.000MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 12.000MHZ 1.8V CMOS

XTAL OSC XO 12.000MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-8NJ-12.000MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 12.000MHZ 1.8V CMOS

XTAL OSC XO 12.000MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-8NJ-12.000MDJ-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details