TXC Corporation Oscillators 8NE-20.000MDM-T

Description
20MHz XO (Standard) CMOS (Low EMI) Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS (Low EMI) Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-8NE-20.000MDM-TTR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS (Low EMI) Oscillator 1.8V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS (Low EMI) Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1127983-8NE-20.000MDM-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1127983-8NE-20.000MDM-T
Crystals, Oscillators, Resonators - Oscillators 1127983-8NE-20.000MDM-T
Win Source Part Number: 1127983-8NE-20.000MD M-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: 8NE Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.032" (0.81mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: CMOS (Low EMI) Frequency Stability: ±50ppm Current - Supply (Max): 10mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-8NE-20.000MDM-TT R,887-8NE-20.000MDM- TCT,887-8NE-20.000MD M-TDKR

Win Source Part Number: 1127983-8NE-20.000MDM-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: 8NE
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.032" (0.81mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: CMOS (Low EMI)
Frequency Stability: ±50ppm
Current - Supply (Max): 10mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Other Names: 887-8NE-20.000MDM-TTR,887-8NE-20.000MDM-TCT,887-8NE-20.000MDM-TDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 887-8NE-20.000MDM-TTR-ND 1127983-8NE-20.000MDM-T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA148M350CAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details