TXC Corporation Oscillators 7Z-38.400MDG-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2055-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2055-2-ND
Oscillators 887-2055-2-ND
38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6 Quartz Tcxo / Ceramic, 1.8V, +/-0.5Ppm (-3085C) Txc - 54W0804 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.6 Quartz Tcxo / Ceramic, 1.8V, +/-0.5Ppm (-3085C) Txc
54W0804
2.0X1.6 Quartz Tcxo / Ceramic, 1.8V, +/-0.5Ppm (-3085C) Txc 54W0804
2.0x1.6 Quartz TCXO / Ceramic, 1.8V, +/-0.5ppm (-3085C)

2.0x1.6 Quartz TCXO / Ceramic, 1.8V, +/-0.5ppm (-3085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2055-2-ND 54W0804
Product Name Oscillators 2.0X1.6 Quartz Tcxo / Ceramic, 1.8V, +/-0.5Ppm (-3085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31373-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510BAA133M333BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers