TXC Corporation Oscillators 7XZ-32.768KBE-T

Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1579-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1579-6-ND
Oscillators 887-1579-6-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1579-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1579-1-ND
Oscillators 887-1579-1-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1579-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1579-2-ND
Oscillators 887-1579-2-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5722 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5722
Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5722
OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:7XZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 24T5723 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
24T5723
Osc, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 24T5723
OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:7XZ Series; Operating Temperature Min:-40°C; Frequency:32.768kHz RoHS Compliant: Yes

OSC, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:7XZ Series; Operating Temperature Min:-40°C; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1579-6-ND 24T5722
Product Name Oscillators Oscillator, 32.768Khz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4312P+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details