Aker Technology USA Corporation 4 Pin Oscillator S2 S23305T-25.000-X-M

Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote
Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-50ppm ,-40-85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HCMOS output clock oscillator in a 2.5 mm × 2.0 mm surface-mount ceramic-metal package, operating from 2.000 to 160.000 MHz with a supply voltage of 3.3 V ± 10%, frequency stability of ±50 ppm, and an extended operating temperature range of -40 °C to +85 °C. Output symmetry is tightly controlled at 45% to 55%, with CMOS logic levels, 15 pF maximum load, and a start-up time of 5 ms maximum. The device includes a tri-state enable/disable function and meets RoHS and lead-free requirements.

Datasheet Summary
Powered by GS/AI

HCMOS output clock oscillator in a 2.5 mm × 2.0 mm surface-mount ceramic-metal package, operating from 2.000 to 160.000 MHz with a supply voltage of 3.3 V ± 10%, frequency stability of ±50 ppm, and an extended operating temperature range of -40 °C to +85 °C. Output symmetry is tightly controlled at 45% to 55%, with CMOS logic levels, 15 pF maximum load, and a start-up time of 5 ms maximum. The device includes a tri-state enable/disable function and meets RoHS and lead-free requirements.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S2
S23305T-25.000-X-M
4 Pin Oscillator S2 S23305T-25.000-X-M
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-50ppm ,-40-85

Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-50ppm ,-40-85

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Oscillators
Product Number S23305T-25.000-X-M
Product Name 4 Pin Oscillator S2
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details