TXC Corporation Oscillators 7X48070007

Description
XTAL OSC XO 48MHZ 3.3V CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 48MHZ 3.3V CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7X48070007DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48MHZ 3.3V CMOS SMD

XTAL OSC XO 48MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 887-7X48070007TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48MHZ 3.3V CMOS SMD

XTAL OSC XO 48MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 887-7X48070007CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 48MHZ 3.3V CMOS SMD

XTAL OSC XO 48MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7X48070007DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - TLC555IDRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details