The ROS-800-719+ is a surface-mount voltage-controlled oscillator designed for PLL IC tuning in the 797 to 806 MHz range, housed in a CK605 case. It operates with a 5 V supply, has a maximum supply voltage of 7 V, and a maximum tuning voltage of 7 V. The device exhibits very low phase noise, with typical values of -93 dBc/Hz at 1 kHz offset and -162 dBc/Hz at 1 MHz offset for a 802 MHz carrier. It provides -0.5 dBm output power, draws up to 35 mA, and offers tuning sensitivity of 7 MHz/V. It is RoHS compliant and supports an operating temperature range of -55°C to 85°C. RF output is matched for a 50 ohm system.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-800-719+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |