The ECS-100AX-073 is a TTL-compatible clock oscillator in a metal package with a case ground on pin #7 for shielding, part of the ECS-100X series. It operates from 1.000 to 150.000 MHz with a +5.0 VDC supply, tolerating temperatures from 0 to +70 °C and storage from -55 to +125 °C, with a frequency stability of ±100 PPM. It drives up to 10 TTL loads, has a rise time of 5 ns and fall time of 5 ns at 7.3 MHz, and complies with RoHS standards.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-100AX-073 | X953-ND |
| Product Name | Through Hole Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 7.37 MHz |