TXC Corporation Oscillators 7X-38.400MBB-T

Description
38.4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
38.4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The oscillator operates at a nominal frequency of 38.4 MHz and is designed in a compact SMD package measuring 5 mm x 3.2 mm. It utilizes CMOS technology and is suitable for various applications including WLAN, Bluetooth, and DSL. The device supports a supply voltage of 3.3V, with options for 1.8V and 2.5V. It features a frequency stability of ±50 ppm over an operating temperature range of -40°C to +70°C, and can withstand storage temperatures from -55°C to +125°C. The output load is 15 pF, and the oscillator has a maximum supply current of 20 mA. Additionally, it includes a tri-state function and is RoHS compliant. The start-up time is a maximum of 10 ms, and it exhibits low phase jitter of 1 ps across a frequency range of 12 kHz to 20 MHz.

Datasheet Summary
Powered by GS/AI

The oscillator operates at a nominal frequency of 38.4 MHz and is designed in a compact SMD package measuring 5 mm x 3.2 mm. It utilizes CMOS technology and is suitable for various applications including WLAN, Bluetooth, and DSL. The device supports a supply voltage of 3.3V, with options for 1.8V and 2.5V. It features a frequency stability of ±50 ppm over an operating temperature range of -40°C to +70°C, and can withstand storage temperatures from -55°C to +125°C. The output load is 15 pF, and the oscillator has a maximum supply current of 20 mA. Additionally, it includes a tri-state function and is RoHS compliant. The start-up time is a maximum of 10 ms, and it exhibits low phase jitter of 1 ps across a frequency range of 12 kHz to 20 MHz.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1222-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1222-2-ND
Oscillators 887-1222-2-ND
38.4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

38.4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 38.4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5776 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 38.4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5776
Oscillator, 38.4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5776
OSCILLATOR, 38.4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:38.4MHz RoHS Compliant: Yes

OSCILLATOR, 38.4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5528 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5528
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5528
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1222-2-ND 84R5776 84R5528
Product Name Oscillators Oscillator, 38.4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA90M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Newest Parts - LM5642XMTX - 1200474-LM5642XMTX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details