Texas Instruments Newest Parts - LM5642XMTX LM5642XMTX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200474-LM5642XMTX Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM5642 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 375kHz
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200474-LM5642XMTX Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM5642 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 375kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM5642XMTX - 1200474-LM5642XMTX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM5642XMTX
1200474-LM5642XMTX
Newest Parts - LM5642XMTX 1200474-LM5642XMTX
Manufacturer: Texas Instruments Win Source Part Number: 1200474-LM5642XMTX Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM5642 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Switching Frequency: 375kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1200474-LM5642XMTX
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 4.5V ~ 36V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Duty Cycle (Maximum): 98.9%
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM5642
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Switching Frequency: 375kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1200474-LM5642XMTX
Product Name Newest Parts - LM5642XMTX
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MDR - 1108378-TLC556MDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACA135M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers