TXC Corporation Oscillators 7X-30.000MBB-T

Description
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1221-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1221-1-ND
Oscillators 887-1221-1-ND
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1221-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1221-2-ND
Oscillators 887-1221-2-ND
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5775 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5775
Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5775
OSCILLATOR, 30MHZ, 5 X 3.2MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes

OSCILLATOR, 30MHZ, 5 X 3.2MM, CMOS; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7X Series; Operating Temperature Min:-40°C; Frequency:30MHz RoHS Compliant: Yes

Supplier's Site Datasheet
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5527 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5527
3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5527
3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

3.2x2.5 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators 7X-30.000MBB-T
XTAL OSC XO 30.0000MHZ CMOS SMD

XTAL OSC XO 30.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 887-1221-1-ND 84R5775 84R5527 7X-30.000MBB-T
Product Name Oscillators Oscillator, 30Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 3.2X2.5 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-012.2 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers